DEPRAG, Inc. Air Turbine GrinderkAngle

Description
Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an antivibration side handle and ergonomic shape Keyless adjustability of safety quard Spindle-lock at the push of a button; keyless wheel/disk replacement possible High operating safety Adjustable exhaust - left / right Air T These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and rock - as well as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction . These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these tools assure an extended longevity - even when used in 24/7 operations. For an oilfree operation - we recommend the use of our turbine grinders. The already excellent power-to-weight ratio of our vane-motors is surpassed by our turbine grinders. The operating speed of our grinders is adapted to assure the best-possible grinding result.
Datasheet
Description
Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an antivibration side handle and ergonomic shape Keyless adjustability of safety quard Spindle-lock at the push of a button; keyless wheel/disk replacement possible High operating safety Adjustable exhaust - left / right Air T These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and rock - as well as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction . These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these tools assure an extended longevity - even when used in 24/7 operations. For an oilfree operation - we recommend the use of our turbine grinders. The already excellent power-to-weight ratio of our vane-motors is surpassed by our turbine grinders. The operating speed of our grinders is adapted to assure the best-possible grinding result.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Turbine GrinderkAngle -  - DEPRAG, Inc.
Lewisville, TX, USA
Air Turbine GrinderkAngle
Air Turbine GrinderkAngle
Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an antivibration side handle and ergonomic shape Keyless adjustability of safety quard Spindle-lock at the push of a button; keyless wheel/disk replacement possible High operating safety Adjustable exhaust - left / right Air T These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and rock - as well as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction . These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these tools assure an extended longevity - even when used in 24/7 operations. For an oilfree operation - we recommend the use of our turbine grinders. The already excellent power-to-weight ratio of our vane-motors is surpassed by our turbine grinders. The operating speed of our grinders is adapted to assure the best-possible grinding result.
  • Oilfree and maintenance-free operation - turbine motor does not require airline lubrication
  • Optimal power to weight ratio - low air consumption
  • Maximum material removal
  • Perfect handling by means of an antivibration side handle and ergonomic shape
  • Keyless adjustability of safety quard
  • Spindle-lock at the push of a button; keyless wheel/disk replacement possible
  • High operating safety
  • Adjustable exhaust - left / right Air T

These robust high-powered grinders are best used for the scrubbing and leveling of cast-iron-parts - steel parts - welding seams - non-ferrous metals of all types and rock - as well as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction. These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these tools assure an extended longevity - even when used in 24/7 operations.

For an oilfree operation - we recommend the use of our turbine grinders. The already excellent power-to-weight ratio of our vane-motors is surpassed by our turbine grinders. The operating speed of our grinders is adapted to assure the best-possible grinding result.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Grinders and Grinding Machines
Product Name Air Turbine GrinderkAngle
Type Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Handheld
Applications / Materials Abraded Metal
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
External Cylindrical Grinding - HG 208 DW - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details
Air Grinder with Collets 110 W / 130 W -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 55000 to 72000 rpm
View Details