DEPRAG, Inc. Acid Proof Motor with Gear

Description
These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly.
Datasheet
Description
These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acid Proof Motor with Gear -  - DEPRAG, Inc.
Lewisville, TX, USA
Acid Proof Motor with Gear
Acid Proof Motor with Gear
These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly.

These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Name Acid Proof Motor with Gear
Material Steel
Output Hollow shaft / Collet
Features Reversible
Torque 4.88 to 36.59 Ft-lbs (6.61 to 49.62 N-m)
Free Speed 78 to 261 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO15/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB66-L-A0012-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 227 Ft-lbs (308 N-m)
View Details
Stainless Steel Air Vane High Torque Motor Motor - Advanced Line 570 W / 860 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.8465 to 1.06 inch (21.5 to 27 mm)
View Details
Smooth Output Shaft Air Motor - MM13 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 27.58 Ft-lbs (37.4 N-m)
Air Consumption 14.8 SCFM (25.16 m³/hr)
Free Speed 130 rpm
View Details