Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in areas such as fabrication shops and mobile utility vehicles.
The reels are equipped with positive locking ratchets to keep cable extended during use. They are suitable for indoor or outdoor applications.
Slip ring is rated at 450 amps. Reels can be supplied with or without cable.
| Conductix-Wampfler | |
|---|---|
| Product Category | Reels |
| Product Number | 145040107511 |
| Product Name | Welding Cable Reel |
| Type Of Reel | Cable Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Material Of Construction | Steel |