Conductix-Wampfler Spring-Driven Cable Reel 1421006020

Description
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can handle any reel application; it can stretch the hose horizontally, lift the hose in a vertical application, or dragor retrieve a hose laying on the floor Long-life; Conductix reels are known for their durability! Easy and safe to maintain; spring motors are containerized for safe and easy change-out, if you ever need to
Datasheet
Description
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can handle any reel application; it can stretch the hose horizontally, lift the hose in a vertical application, or dragor retrieve a hose laying on the floor Long-life; Conductix reels are known for their durability! Easy and safe to maintain; spring motors are containerized for safe and easy change-out, if you ever need to
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring-Driven Cable Reel - 1421006020 - Conductix-Wampfler
Omaha, NE, United States
Spring-Driven Cable Reel
1421006020
Spring-Driven Cable Reel 1421006020
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can handle any reel application; it can stretch the hose horizontally, lift the hose in a vertical application, or dragor retrieve a hose laying on the floor Long-life; Conductix reels are known for their durability! Easy and safe to maintain; spring motors are containerized for safe and easy change-out, if you ever need to

If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits:

  • Increases safety; hoses that are properly stored in a reel can't be tripped on by employees
  • Extends hose life; hoses that are properly stored aren't exposed to potential damage
  • Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel;
  • Can handle any reel application; it can stretch the hose horizontally, lift the hose in a vertical application, or dragor retrieve a hose laying on the floor
  • Long-life; Conductix reels are known for their durability!
  • Easy and safe to maintain; spring motors are containerized for safe and easy change-out, if you ever need to
Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number 1421006020
Product Name Spring-Driven Cable Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 13.5 inch (343 mm)
Core Diameter 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
View Details
Cable Reel with Receptacle Box - 121160303512 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details