DCM Tech Inc. Rotary Surface Grinder IG 282 SD

Description
The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide motor for positioning along the X-axis Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Auto regrind feature for repeating any pre-programmed sequential grind Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint
Description
The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide motor for positioning along the X-axis Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Auto regrind feature for repeating any pre-programmed sequential grind Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint

Suppliers

Company
Product
Description
Supplier Links
Rotary Surface Grinder - IG 282 SD - DCM Tech Inc.
Winona, MN, United States
Rotary Surface Grinder
IG 282 SD
Rotary Surface Grinder IG 282 SD
The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide motor for positioning along the X-axis Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Auto regrind feature for repeating any pre-programmed sequential grind Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint

The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation.

This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals.

The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning.

  • 24" variable speed table
  • 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power)
  • Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems
  • Servo-drive cross slide motor for positioning along the X-axis
  • Thru-spindle vacuum/pressure feed
  • Integral air mist collection and coolant flow systems for clean consistent grinding
  • Programmable touch screen controls
  • Manual handwheel for precise Z-axis positioning
  • Internal memory for saving grind process recipes for quick changeovers
  • Auto regrind feature for repeating any pre-programmed sequential grind
  • Password protection and operator lock-out features
  • Automatic routine maintenance reminders
  • 76" x 64" Footprint
Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 282 SD
Product Name Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
Rotary Speed 200 to 2330 rpm
Power 20 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Surface Grinder - IG 380 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
View Details
Manual Thrufeed/Infeed Centerless Grinder - TF-9BHD - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Precision; Superabrasive Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
View Details