TDH-028-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDH-028-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDH-028-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3190 inch (8.1 mm)
|
|
O.D.
|
0.3750 inch (9.52 mm)
|
|
Wire Diameter
|
0.0280 inch (0.7112 mm)
|
|
Spring Length
|
0.1450 inch (3.68 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.3040 inch (7.72 mm)
Wire Diameter
0.0250 inch (0.6350 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1670 inch (4.24 mm)
O.D.
0.1950 inch (4.95 mm)
View Details
Units
English
O.D.
0.7760 inch (19.71 mm)
Wire Diameter
0.0950 inch (2.41 mm)
View Details