TBK-014-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBK-014-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBK-014-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1670 inch (4.24 mm)
|
|
O.D.
|
0.1950 inch (4.95 mm)
|
|
Wire Diameter
|
0.0140 inch (0.3556 mm)
|
|
Spring Length
|
0.0600 inch (1.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.5300 inch (13.46 mm)
Wire Diameter
0.0260 inch (0.6604 mm)
Spring Rate
0.0088 in-lb/deg (0.0165 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2510 inch (6.38 mm)
O.D.
0.2950 inch (7.49 mm)
View Details
Units
English
O.D.
0.4500 inch (11.43 mm)
Wire Diameter
0.0350 inch (0.8890 mm)
View Details