TDH-028-135-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDH-028-135-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDH-028-135-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3190 inch (8.1 mm)
|
|
O.D.
|
0.3750 inch (9.52 mm)
|
|
Wire Diameter
|
0.0280 inch (0.7112 mm)
|
|
Spring Length
|
0.2250 inch (5.71 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1839 inch (4.67 mm)
Wire Diameter
0.0150 inch (0.3800 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1880 inch (4.78 mm)
O.D.
0.2200 inch (5.59 mm)
View Details
Units
English
O.D.
0.6640 inch (16.87 mm)
Wire Diameter
0.0540 inch (1.37 mm)
View Details