TCC-016-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCC-016-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCC-016-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1880 inch (4.78 mm)
|
|
O.D.
|
0.2200 inch (5.59 mm)
|
|
Wire Diameter
|
0.0160 inch (0.4064 mm)
|
|
Spring Length
|
0.0700 inch (1.78 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2470 inch (6.27 mm)
Wire Diameter
0.0210 inch (0.5334 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1670 inch (4.24 mm)
O.D.
0.1950 inch (4.95 mm)
View Details
Units
English
O.D.
0.4160 inch (10.57 mm)
Wire Diameter
0.0480 inch (1.22 mm)
View Details