TCK-022-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCK-022-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCK-022-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2510 inch (6.38 mm)
|
|
O.D.
|
0.2950 inch (7.49 mm)
|
|
Wire Diameter
|
0.0220 inch (0.5588 mm)
|
|
Spring Length
|
0.1150 inch (2.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.3040 inch (7.72 mm)
Wire Diameter
0.0250 inch (0.6350 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2510 inch (6.38 mm)
O.D.
0.2950 inch (7.49 mm)
View Details
Units
English
O.D.
0.1910 inch (4.85 mm)
Wire Diameter
0.0200 inch (0.5080 mm)
View Details