TCK-020-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCK-020-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCK-020-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2550 inch (6.48 mm)
|
|
O.D.
|
0.2950 inch (7.49 mm)
|
|
Wire Diameter
|
0.0200 inch (0.5080 mm)
|
|
Spring Length
|
0.0850 inch (2.16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1830 inch (4.65 mm)
Wire Diameter
0.0150 inch (0.3810 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3190 inch (8.1 mm)
O.D.
0.3750 inch (9.52 mm)
View Details
Units
English
O.D.
1.13 inch (28.73 mm)
Wire Diameter
0.0950 inch (2.41 mm)
View Details