TCF-018-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCF-018-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCF-018-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2140 inch (5.44 mm)
|
|
O.D.
|
0.2500 inch (6.35 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Spring Length
|
0.0750 inch (1.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2480 inch (6.3 mm)
Wire Diameter
0.0209 inch (0.5300 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1880 inch (4.78 mm)
O.D.
0.2200 inch (5.59 mm)
View Details
Units
English
O.D.
0.2330 inch (5.92 mm)
Wire Diameter
0.0180 inch (0.4572 mm)
View Details