TBK-014-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBK-014-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBK-014-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1670 inch (4.24 mm)
|
|
O.D.
|
0.1950 inch (4.95 mm)
|
|
Wire Diameter
|
0.0140 inch (0.3556 mm)
|
|
Spring Length
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.3040 inch (7.72 mm)
Wire Diameter
0.0250 inch (0.6350 mm)
Maximum Deflection
180 degrees
View Details
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Units
English
O.D.
0.7090 inch (18.01 mm)
Wire Diameter
0.0590 inch (1.5 mm)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1560 inch (3.96 mm)
O.D.
0.1800 inch (4.57 mm)
View Details