TBJ-012-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBJ-012-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBJ-012-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1560 inch (3.96 mm)
|
|
O.D.
|
0.1800 inch (4.57 mm)
|
|
Wire Diameter
|
0.0120 inch (0.3048 mm)
|
|
Spring Length
|
0.1050 inch (2.67 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2470 inch (6.27 mm)
Wire Diameter
0.0210 inch (0.5334 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1880 inch (4.78 mm)
O.D.
0.2200 inch (5.59 mm)
View Details
Units
English
O.D.
0.5110 inch (12.98 mm)
Wire Diameter
0.0400 inch (1.02 mm)
View Details