Cylinders & Valves, Inc. Pneumatic and Hydraulic 1" Bore Cylinder UTC-1000

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1
Strongsville, OH, USA
Pneumatic and Hydraulic 1" Bore Cylinder
UTC-1000
Pneumatic and Hydraulic 1" Bore Cylinder UTC-1000
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number UTC-1000
Product Name Pneumatic and Hydraulic 1" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S076050-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Electro Thrust ET Series - ET32 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 29.53 inch (750 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder - SUTC-700 - Cylinders & Valves, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
View Details