Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HC-2100

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
HC-2100
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HC-2100
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
  • 0-1500 PSI operating pressure range
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number HC-2100
Product Name Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 1500 psi (0.0 to 1056 m H2O)
Bore Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_12 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S072060-ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Four Shaft Thruster (Pneumatic) - Model 64BM - Ultramation, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0 to 48 inch (0.0 to 1219 mm)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details