Cylinders & Valves, Inc. Pneumatic and Hydraulic 3" Bore Cylinder DPC-3100-1

Description
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3
Strongsville, OH, USA
Pneumatic and Hydraulic 3" Bore Cylinder
DPC-3100-1
Pneumatic and Hydraulic 3" Bore Cylinder DPC-3100-1
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum stroke is 36"
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number DPC-3100-1
Product Name Pneumatic and Hydraulic 3" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S073060-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Slides - GS_8 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Pneumatic and Hydraulic 2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
View Details
Electro Thrust ET Series - ET50 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details