Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BM-1100

Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control - BM-1100 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
BM-1100
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BM-1100
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

SPECIAL FEATURES

  • Heavy duty brass tube
  • Non-corrosive throughout
  • Polished and ground stainless steel piston rods
  • "O" ring, Buna "N" seals
  • Needle end of piston can be altered to customer specifications
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number BM-1100
Product Name Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 1.12 inch (28.57 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S073030-DB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Slides - GS_10 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Electro Thrust ET Series - ET50 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Pneumatic and Hydraulic Back to Back Bore Cylinder - TC-2100 - Cylinders & Valves, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 2 inch (50.8 mm)
View Details