0-500 PSI, Standard and Heavy Duty Piston Rods
Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models
Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.
| Cylinders & Valves, Inc. | |
|---|---|
| Product Category | Linear Thrusters |
| Product Number | BC-1500-1 |
| Product Name | Pneumatic and Hydraulic Back to Back Bore Cylinder |
| Device Type | Pneumatic Thruster |
| Stroke or X-Axis Travel | 0.0625 to ? inch (1.59 to ? mm) |
| Bore Size | 1.5 inch (38.1 mm) |
| Shaft Diameter | 0.6250 inch (15.87 mm) |