Cygnus Instruments Limited Cygnus Hatch Sure

Description
Cygnus Hatch Sure is an ultrasonic hatch leak detector able to perform a quick and effective evaluation of cargo hold hatch covers and door seals to determine water leaks and weather tightness. Hatch Sure is ABS type approved and accepted by P&I clubs. Key keatures include: • Allows a rapid and thorough test of hatch cover tightness • Environmentally friendly - can be used in place of hose testing • Inspections can be carried out with cargo in place • Lightweight 3.8 kg (8 lbs) - suitable to be hand-carried onto aircraft • Digital calibration controls • The transmitter has 6 selectable pre-set power levels enabling the unit to be used in confined spaces • Open Hatch (OH) value and sound level in Decibels (dB) are simultaneously displayed • Easy transportation in a rucksack-style carry case • Receiver supplied with neck and waist straps for hands-free use • Transmitter supplied with a sling & 4 anchor points allowing it to be suspended in cargo hold
Request a Quote Datasheet
Description
Cygnus Hatch Sure is an ultrasonic hatch leak detector able to perform a quick and effective evaluation of cargo hold hatch covers and door seals to determine water leaks and weather tightness. Hatch Sure is ABS type approved and accepted by P&I clubs. Key keatures include: • Allows a rapid and thorough test of hatch cover tightness • Environmentally friendly - can be used in place of hose testing • Inspections can be carried out with cargo in place • Lightweight 3.8 kg (8 lbs) - suitable to be hand-carried onto aircraft • Digital calibration controls • The transmitter has 6 selectable pre-set power levels enabling the unit to be used in confined spaces • Open Hatch (OH) value and sound level in Decibels (dB) are simultaneously displayed • Easy transportation in a rucksack-style carry case • Receiver supplied with neck and waist straps for hands-free use • Transmitter supplied with a sling & 4 anchor points allowing it to be suspended in cargo hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cygnus Hatch Sure -  - Cygnus Instruments Limited
Dorchester, United Kingdom
Cygnus Hatch Sure
Cygnus Hatch Sure
Cygnus Hatch Sure is an ultrasonic hatch leak detector able to perform a quick and effective evaluation of cargo hold hatch covers and door seals to determine water leaks and weather tightness. Hatch Sure is ABS type approved and accepted by P&I clubs. Key keatures include: • Allows a rapid and thorough test of hatch cover tightness • Environmentally friendly - can be used in place of hose testing • Inspections can be carried out with cargo in place • Lightweight 3.8 kg (8 lbs) - suitable to be hand-carried onto aircraft • Digital calibration controls • The transmitter has 6 selectable pre-set power levels enabling the unit to be used in confined spaces • Open Hatch (OH) value and sound level in Decibels (dB) are simultaneously displayed • Easy transportation in a rucksack-style carry case • Receiver supplied with neck and waist straps for hands-free use • Transmitter supplied with a sling & 4 anchor points allowing it to be suspended in cargo hold

Cygnus Hatch Sure is an ultrasonic hatch leak detector able to perform a quick and effective evaluation of cargo hold hatch covers and door seals to determine water leaks and weather tightness. Hatch Sure is ABS type approved and accepted by P&I clubs.

Key keatures include:

• Allows a rapid and thorough test of hatch cover tightness

• Environmentally friendly - can be used in place of hose testing

• Inspections can be carried out with cargo in place

• Lightweight 3.8 kg (8 lbs) - suitable to be hand-carried onto aircraft

• Digital calibration controls

• The transmitter has 6 selectable pre-set power levels enabling the unit to be used in confined spaces

• Open Hatch (OH) value and sound level in Decibels (dB) are simultaneously displayed

• Easy transportation in a rucksack-style carry case

• Receiver supplied with neck and waist straps for hands-free use

• Transmitter supplied with a sling & 4 anchor points allowing it to be suspended in cargo hold

Supplier's Site Datasheet

Technical Specifications

  Cygnus Instruments Limited
Product Category Leak Testing Equipment
Product Name Cygnus Hatch Sure
Leak Test Method Ultrasonic Leak Detector
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus Hatch Sure for Ships -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
Output Options Frequency or Modulated Frequency Output
Operating Temp -4 to 122 F (-20 to 50 C)
View Details
Cygnus FMD System for ROV -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
View Details