This device is paired with a microcontroller and together they control the operation of a 900MHz spread spectrum transceiver. Functions provided by this ASIC include: system timing & wake-up delay, message formatting, pseudo-random sequence generator, RAM, EEPROM and low battery detector. A sleep mode is included to conserve power in battery applications.
Features:
Wide Supply Range (2.7V to 5.5V)
Low Standby Current (< 10uA)
Internal 4 Bit and 8 Bit DACs
Internal RAM & EEPROM
Watchdog & Wakeup Timers
Coarse & Fine Modulation Outputs
Temperature Range = -40°C to +85°C
This device is paired with a microcontroller and together they control the operation of a 900MHz spread spectrum transceiver. Functions provided by this ASIC include: system timing & wake-up delay, message formatting, pseudo-random sequence generator, RAM, EEPROM and low battery detector. A sleep mode is included to conserve power in battery applications.
Features:
- Wide Supply Range (2.7V to 5.5V)
- Low Standby Current (< 10uA)
- Internal 4 Bit and 8 Bit DACs
- Internal RAM & EEPROM
- Watchdog & Wakeup Timers
- Coarse & Fine Modulation Outputs
- Temperature Range = -40°C to +85°C