The CSS555C IC is an advanced version of the popular 555 timer. It contains a six-decade programmable counter to allow time delays ranging from microseconds to days. The analog circuits are temperature compensated for good stability. An internal timing capacitor is included to minimize the number of external components. It draws 10X less current than all other 555 timer devices. This device is an “off-the-shelf” standard product available for purchase.
Features:
Wide Supply Range (1.2V to 5.5V)
Ultra Low Power (< 5uA)
Direct Replacement for Standard 555 Timer
Programmable 6 Decade Counter
Internal 100pF Timing Capacitor (1%, NPO)
8 Pin PDIP & SOIC Packages (green)
Configuration Data stored in EEPROM
4-Wire Serial Interface
Temperature Range = -40°C to +85°C
The CSS555C IC is an advanced version of the popular 555 timer. It contains a six-decade programmable counter to allow time delays ranging from microseconds to days. The analog circuits are temperature compensated for good stability. An internal timing capacitor is included to minimize the number of external components. It draws 10X less current than all other 555 timer devices. This device is an “off-the-shelf” standard product available for purchase.
Features:
- Wide Supply Range (1.2V to 5.5V)
- Ultra Low Power (< 5uA)
- Direct Replacement for Standard 555 Timer
- Programmable 6 Decade Counter
- Internal 100pF Timing Capacitor (1%, NPO)
- 8 Pin PDIP & SOIC Packages (green)
- Configuration Data stored in EEPROM
- 4-Wire Serial Interface
- Temperature Range = -40°C to +85°C