Custom Made Boxes, Inc. 3" x 60 yds.- 3M - 898 Filament Tape T918898

Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet
Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- 3M - 898 Filament Tape
T918898
3" x 60 yds.- 3M - 898 Filament Tape T918898
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers

Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength.

  • Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance.
  • Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power.
  • 6.6 Mil.
  • 50 ounces per inch of width adhesion to steel.
  • 3% elongation at break.
  • Polyester backing and rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T918898
Product Name 3" x 60 yds.- 3M - 898 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Reinforced PET Strapping Tape - 788 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
View Details
GS 490 Economy Grade Fiberglass Reinforced Strapping Tape - GS 490 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
1
Specs
Materials of Construction Filament
Width 1 inches (25.4 mm)
View Details
MOPP Strapping Tape - P4807L - Shenzhen You-San Technology Co., Ltd.
Shenzhen You-San Technology Co., Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Light Blue / Dark Blue / White
View Details