Custom Made Boxes, Inc. 3" x 60 yds.- Intertape - RG300 Filament Tape T918300

Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers
Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- Intertape - RG300 Filament Tape
T918300
3" x 60 yds.- Intertape - RG300 Filament Tape T918300
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Ideal for use in packaging and shipping.

  • BOPP backed tape.
  • Adhesion to steel 48 ounces per inch.
  • Thickness 4.0 Mil.
  • Elongation at break 3%
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T918300
Product Name 3" x 60 yds.- Intertape - RG300 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Filament Tape - 8631 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
GS 531 Premium Grade Fiberglass Reinforced Strapping Tape - GS 531 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
Non Staining High Strength Filament Tape - 53314 - tesa tape, inc.
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details
1
Specs
Materials of Construction Filament
Width 1 inches (25.4 mm)
View Details