Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 893 Filament Tape T917893

Description
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet
Description
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 893 Filament Tape
T917893
2" x 60 yds.- 3M - 893 Filament Tape T917893
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers

High tensile strength allows use of less tape and lowers cost per application.

  • Tough Scotchpro film backing protects filaments and adhesive to provide longer performance.
  • Good handling characteristics save time through ease of dispensing and tape application.
  • 6.0 Mil.
  • 55 ounces per inch of width adhesion to steel.
  • 3% elongation at break.
  • Polyester backing with a rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917893
Product Name 2" x 60 yds.- 3M - 893 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Moderate Tensile Filament Reinforced Tape - 53319 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive BOPP - Biaxially Oriented Polypropylene
Materials of Construction Plastic / Polymer
View Details
Polyken Multi-Purpose Filament Tape - 705 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0043 inches (0.1092 mm)
View Details
1
Specs
Materials of Construction Filament
Width 1 inches (25.4 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent, White
View Details