Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 890 Filament Tape T917890

Description
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 890 Filament Tape
T917890
2" x 60 yds.- 3M - 890 Filament Tape T917890
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers

Strongest strapping tape for heavy-duty applications.

  • Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry.
  • Heavy polyester backing reinforced with extra continuous glass filaments.
  • Easy to handle and dispense.
  • Provides excellent resistance to abrasion, moisture and scuffing.
  • Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear.
  • Low 3% elongation at break helps to keep bundles tight.
  • 50 ounces per inch of width adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917890
Product Name 2" x 60 yds.- 3M - 890 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Temp Compatible Tensilized Strapping Tape - 64294 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
GS 501 Industrial Grade Fiberglass Reinforced Strapping Tape - GS 501 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details
1/2
Specs
Materials of Construction Filament
Width 0.5000 inches (12.7 mm)
View Details