Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 863 Filament Tape T917863

Description
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 863 Filament Tape
T917863
2" x 60 yds.- 3M - 863 Filament Tape T917863
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers

General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength.

  • Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces.
  • Clear backing allows bar codes, type and graphics to show through.
  • Moisture and scuff resistant.
  • 30% elongation at break.
  • 60 ounces per inch adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917863
Product Name 2" x 60 yds.- 3M - 863 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

8.5mil Uni-Directional Filament Tape - FILAMNT 4225 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
Non Staining High Strength Filament Tape - 53314 - tesa tape, inc.
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details