Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 862 Filament Tape T917862

Description
Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion, moisture and scuffing. 30% elongation at break. 50 ounces per square inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion, moisture and scuffing. 30% elongation at break. 50 ounces per square inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 862 Filament Tape
T917862
2" x 60 yds.- 3M - 862 Filament Tape T917862
Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion, moisture and scuffing. 30% elongation at break. 50 ounces per square inch adhesion to steel. Data Sheet Filament Tape Dispensers

Use for light-duty strapping and bundling.

  • Rubber resin adhesive bonds well to fiberboard and metallic surfaces.
  • Clear backing allows graphics, bar codes and type to show through.
  • Resists nicks, abrasion, moisture and scuffing.
  • 30% elongation at break.
  • 50 ounces per square inch adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917862
Product Name 2" x 60 yds.- 3M - 862 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Directional Filament Tape - 8959 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
2
Specs
Materials of Construction Filament
Width 2 inches (50.8 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details