Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - 788 Filament Tape T917788

Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - 788 Filament Tape
T917788
2" x 60 yds.- Intertape - 788 Filament Tape T917788
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing.

  • Polyester film backed tape.
  • Adhesion to steel 36 ounces per inch.
  • Thickness 4.9 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917788
Product Name 2" x 60 yds.- Intertape - 788 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - RG12 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
View Details
2
Specs
Materials of Construction Filament
Width 2 inches (50.8 mm)
View Details
Strapping Tape - 19957 - GLT Products (Great Lakes Textiles, Inc.)
GLT Products (Great Lakes Textiles, Inc.)
Specs
Features Abrasion / Scratch Resistant; Thermally Insulating
View Details
Filament Reinforced Adhesive Tape 8681 -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
View Details