Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - RG315 Filament Tape T917315

Description
Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament Tape Dispensers
Description
Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - RG315 Filament Tape
T917315
2" x 60 yds.- Intertape - RG315 Filament Tape T917315
Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament Tape Dispensers

Ideal for palletizing, unitizing and strapping heavier products.

  • BOPP backed tape with medium tensile strength.
  • Adhesion to steel 49 ounces per inch.
  • Thickness 4.2 Mil.
  • Elongation at break 4%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917315
Product Name 2" x 60 yds.- Intertape - RG315 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Tensilized Strapping Tape - 4289 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive TPP - Tensilized Polypropylene
Materials of Construction Plastic / Polymer
View Details
GS 490 Economy Grade Fiberglass Reinforced Strapping Tape - GS 490 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details
1/2
Specs
Materials of Construction Filament
Width 0.5000 inches (12.7 mm)
View Details