Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - RG303 Filament Tape T917303

Description
Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - RG303 Filament Tape
T917303
2" x 60 yds.- Intertape - RG303 Filament Tape T917303
Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers

Adhesive quickly grabs corrugated surfaces.

  • BOPP backed with fiberglass filaments.
  • Adhesion to steel 49 ounces per inch.
  • Thickness 4.2 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917303
Product Name 2" x 60 yds.- Intertape - RG303 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

TartanT Utility Filament Tape - 8934 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Flatback Paper
Materials of Construction Paper
View Details
Strapping Tape - 19957 - GLT Products (Great Lakes Textiles, Inc.)
GLT Products (Great Lakes Textiles, Inc.)
Specs
Features Abrasion / Scratch Resistant; Thermally Insulating
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details