Custom Made Boxes, Inc. 2" x 60 yds. - (12 Pack)- Intertape - RG300 Filament Tape T91730012PK

Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers
Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. - (12 Pack)- Intertape - RG300 Filament Tape
T91730012PK
2" x 60 yds. - (12 Pack)- Intertape - RG300 Filament Tape T91730012PK
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Ideal for use in packaging and shipping.

  • BOPP backed tape.
  • Adhesion to steel 48 ounces per inch.
  • Thickness 4.0 Mil.
  • Elongation at break 3%
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T91730012PK
Product Name 2" x 60 yds. - (12 Pack)- Intertape - RG300 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Glass Reinforced Strapping Tape - GS521 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0066 inches (0.1676 mm)
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Filament Reinforced Adhesive Tape 8681 -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
View Details
2
Specs
Materials of Construction Filament
Width 2 inches (50.8 mm)
View Details