Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - RG300 Filament Tape T917300

Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers
Description
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - RG300 Filament Tape
T917300
2" x 60 yds.- Intertape - RG300 Filament Tape T917300
Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers

Ideal for use in packaging and shipping.

  • BOPP backed tape.
  • Adhesion to steel 48 ounces per inch.
  • Thickness 4.0 Mil.
  • Elongation at break 3%
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917300
Product Name 2" x 60 yds.- Intertape - RG300 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Soft Strapping Tape - 51128 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
1/2
Specs
Materials of Construction Filament
Width 0.5000 inches (12.7 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details