Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - RG15 Filament Tape T917015

Description
Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A polyester backed (PET) medium tensile filament with an aggressive natural rubber adhesive. Ideal for palletizing, unitizing and strapping heavy products. Adhesion to steel 39 ounces per inch of width. 4% elongation at break. 5.6 Mil tape.
Description
Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A polyester backed (PET) medium tensile filament with an aggressive natural rubber adhesive. Ideal for palletizing, unitizing and strapping heavy products. Adhesion to steel 39 ounces per inch of width. 4% elongation at break. 5.6 Mil tape.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - RG15 Filament Tape
T917015
2" x 60 yds.- Intertape - RG15 Filament Tape T917015
Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A polyester backed (PET) medium tensile filament with an aggressive natural rubber adhesive. Ideal for palletizing, unitizing and strapping heavy products. Adhesion to steel 39 ounces per inch of width. 4% elongation at break. 5.6 Mil tape.

Ideal for palletizing, unitizing and bundling heavier products.

  • Filament tape is strong yet flexible.
  • Great for bundling shipments to save on freight.
  • Strong adhesive tape holds products together better than string or twine.
  • Also great for sealing packages.
  • A polyester backed (PET) medium tensile filament with an aggressive natural rubber adhesive.
  • Ideal for palletizing, unitizing and strapping heavy products.
  • Adhesion to steel 39 ounces per inch of width.
  • 4% elongation at break.
  • 5.6 Mil tape.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917015
Product Name 2" x 60 yds.- Intertape - RG15 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

5.5mil Uni-Directional Filament Tape - FILAMNT 4220 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
1
Specs
Materials of Construction Filament
Width 1 inches (25.4 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details