Custom Made Boxes, Inc. 2" x 60 yds. - (12 Pack)- Intertape - RG3 Filament Tape T91700312PK

Description
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. - (12 Pack)- Intertape - RG3 Filament Tape
T91700312PK
2" x 60 yds. - (12 Pack)- Intertape - RG3 Filament Tape T91700312PK
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

This multi-purpose tape is considered the industry workhorse.

  • PET polyester film backed tape.
  • Adhesion to steel 41 ounces per inch.
  • Thickness 4.9 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T91700312PK
Product Name 2" x 60 yds. - (12 Pack)- Intertape - RG3 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Glass Reinforced Strapping Tape - GS521 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0066 inches (0.1676 mm)
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Filament Reinforced Adhesive Tape 8681 -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
View Details
Strapping Tape - 19957 - GLT Products (Great Lakes Textiles, Inc.)
GLT Products (Great Lakes Textiles, Inc.)
Specs
Features Abrasion / Scratch Resistant; Thermally Insulating
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details