Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - RG3 Filament Tape T917003

Description
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - RG3 Filament Tape
T917003
2" x 60 yds.- Intertape - RG3 Filament Tape T917003
This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

This multi-purpose tape is considered the industry workhorse.

  • PET polyester film backed tape.
  • Adhesion to steel 41 ounces per inch.
  • Thickness 4.9 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T917003
Product Name 2" x 60 yds.- Intertape - RG3 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Tensilized Polypropylene Strapping Tape - 8898 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive TPP - Tensilized Polypropylene
Materials of Construction Plastic / Polymer
View Details
RG300 - Reinforced Filament Tape -  - Maxi Adhesive Products, Inc.
Maxi Adhesive Products, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Materials of Construction Filament; Plastic / Polymer
View Details
Non Staining High Strength Filament Tape - 53314 - tesa tape, inc.
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details