Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 896 Filament Tape T915896

Description
White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing, bundling and palletizing. Tape resists nicks, abrasions, moisture and abrasion. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing, bundling and palletizing. Tape resists nicks, abrasions, moisture and abrasion. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 896 Filament Tape
T915896
1" x 60 yds.- 3M - 896 Filament Tape T915896
White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing, bundling and palletizing. Tape resists nicks, abrasions, moisture and abrasion. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers

White polypropylene tape with continuous glass filaments looks nice on white boxes.

  • Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength.
  • Use for closing, reinforcing, bundling and palletizing.
  • Tape resists nicks, abrasions, moisture and abrasion.
  • Low 3% elongation at break helps to keep bundles tight.
  • 50 ounces per inch of width adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T915896
Product Name 1" x 60 yds.- 3M - 896 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Uni Directional Fiberglass Reinforced Filament - RG16 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
View Details
RG316 - Premium Grade Filament Tape -  - Maxi Adhesive Products, Inc.
Maxi Adhesive Products, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Materials of Construction Filament; Plastic / Polymer
View Details
Polyken Multi-Purpose Filament Tape - 705 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0043 inches (0.1092 mm)
View Details
3/8
Specs
Materials of Construction Filament
Width 0.3750 inches (9.53 mm)
View Details