Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 880 Filament Tape T915880

Description
Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion, high shear strength and excellent long-term adhesion on fiberboard, metals and printed or painted surfaces. Use for bundling heavy or sharp-edged objects such as metal tubing and rods. Bar codes, type and graphics show through translucent backing. Elongation at break 15%. Adhesion to steel - 80 ounces per inch of width. Data Sheet Filament Tape Dispensers
Datasheet
Description
Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion, high shear strength and excellent long-term adhesion on fiberboard, metals and printed or painted surfaces. Use for bundling heavy or sharp-edged objects such as metal tubing and rods. Bar codes, type and graphics show through translucent backing. Elongation at break 15%. Adhesion to steel - 80 ounces per inch of width. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 880 Filament Tape
T915880
1" x 60 yds.- 3M - 880 Filament Tape T915880
Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion, high shear strength and excellent long-term adhesion on fiberboard, metals and printed or painted surfaces. Use for bundling heavy or sharp-edged objects such as metal tubing and rods. Bar codes, type and graphics show through translucent backing. Elongation at break 15%. Adhesion to steel - 80 ounces per inch of width. Data Sheet Filament Tape Dispensers

Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals.

  • Specially formulated hot melt adhesive bonds with high initial adhesion, high shear strength and excellent long-term adhesion on fiberboard, metals and printed or painted surfaces.
  • Use for bundling heavy or sharp-edged objects such as metal tubing and rods.
  • Bar codes, type and graphics show through translucent backing.
  • Elongation at break 15%.
  • Adhesion to steel - 80 ounces per inch of width.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T915880
Product Name 1" x 60 yds.- 3M - 880 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Filament Tape - 8631 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
GS 531 Premium Grade Fiberglass Reinforced Strapping Tape - GS 531 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
RG316 - Premium Grade Filament Tape -  - Maxi Adhesive Products, Inc.
Maxi Adhesive Products, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Materials of Construction Filament; Plastic / Polymer
View Details