Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 863 Filament Tape T915863

Description
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 863 Filament Tape
T915863
1" x 60 yds.- 3M - 863 Filament Tape T915863
General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type and graphics to show through. Moisture and scuff resistant. 30% elongation at break. 60 ounces per inch adhesion to steel. Data Sheet Filament Tape Dispensers

General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength.

  • Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces.
  • Clear backing allows bar codes, type and graphics to show through.
  • Moisture and scuff resistant.
  • 30% elongation at break.
  • 60 ounces per inch adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T915863
Product Name 1" x 60 yds.- 3M - 863 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - 896 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
GS 500 Utility Grade Fiberglass Reinforced Strapping Tape - GS 500 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
1/2
Specs
Materials of Construction Filament
Width 0.5000 inches (12.7 mm)
View Details
MOPP Strapping Tape - P4810L - Shenzhen You-San Technology Co., Ltd.
Shenzhen You-San Technology Co., Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Light Blue / Dark Blue / White
View Details