Custom Made Boxes, Inc. 1" x 60 yds. - (12 Pack)- Intertape - 788 Filament Tape T91578812PK

Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds. - (12 Pack)- Intertape - 788 Filament Tape
T91578812PK
1" x 60 yds. - (12 Pack)- Intertape - 788 Filament Tape T91578812PK
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing.

  • Polyester film backed tape.
  • Adhesion to steel 36 ounces per inch.
  • Thickness 4.9 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T91578812PK
Product Name 1" x 60 yds. - (12 Pack)- Intertape - 788 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - 8988 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0063 inches (0.1600 mm)
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent, White
View Details