Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - 788 Filament Tape T915788

Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers
Description
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - 788 Filament Tape
T915788
1" x 60 yds.- Intertape - 788 Filament Tape T915788
Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers

Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing.

  • Polyester film backed tape.
  • Adhesion to steel 36 ounces per inch.
  • Thickness 4.9 Mil.
  • Elongation at break 3%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T915788
Product Name 1" x 60 yds.- Intertape - 788 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - 8915 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
1/2
Specs
Materials of Construction Filament
Width 0.5000 inches (12.7 mm)
View Details
RG300 - Reinforced Filament Tape -  - Maxi Adhesive Products, Inc.
Maxi Adhesive Products, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Materials of Construction Filament; Plastic / Polymer
View Details