Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - RG12 Filament Tape T915012

Description
Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers
Description
Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - RG12 Filament Tape
T915012
1" x 60 yds.- Intertape - RG12 Filament Tape T915012
Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers

Ideal for retail applications due to its elegant appearance.

  • Polyester film backed tape.
  • Adhesion 40 pounds per inch.
  • Thickness 6.2 Mil.
  • Elongation at break 4.0%.
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T915012
Product Name 1" x 60 yds.- Intertape - RG12 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

200# Paper Medium Grade Filament Tape - 750 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Crepe Paper
Materials of Construction Paper
View Details
GS 501 Industrial Grade Fiberglass Reinforced Strapping Tape - GS 501 - Shurtape Technologies, LLC
Specs
Type Adhesive Tape; Industrial Tape; Single
Features Permanent
Color White (WHI)
View Details
Non Staining High Strength Filament Tape - 53314 - tesa tape, inc.
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details
2
Specs
Materials of Construction Filament
Width 2 inches (50.8 mm)
View Details