Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 893 Filament Tape T914893

Description
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet
Description
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 893 Filament Tape
T914893
3/4" x 60 yds.- 3M - 893 Filament Tape T914893
High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing with a rubber adhesive. Data Sheet Filament Tape Dispensers

High tensile strength allows use of less tape and lowers cost per application.

  • Tough Scotchpro film backing protects filaments and adhesive to provide longer performance.
  • Good handling characteristics save time through ease of dispensing and tape application.
  • 6.0 Mil.
  • 55 ounces per inch of width adhesion to steel.
  • 3% elongation at break.
  • Polyester backing with a rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T914893
Product Name 3/4" x 60 yds.- 3M - 893 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

5.5mil Uni-Directional Filament Tape - FILAMNT 4220 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Filament Reinforced Adhesive Tape 8681 -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
Polyken Multi-Purpose Filament Tape - 705 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0043 inches (0.1092 mm)
View Details