Custom Made Boxes, Inc. 1/2" x 60 yds.- 3M - 898 Filament Tape T913898

Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet
Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- 3M - 898 Filament Tape
T913898
1/2" x 60 yds.- 3M - 898 Filament Tape T913898
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers

Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength.

  • Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance.
  • Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power.
  • 6.6 Mil.
  • 50 ounces per inch of width adhesion to steel.
  • 3% elongation at break.
  • Polyester backing and rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T913898
Product Name 1/2" x 60 yds.- 3M - 898 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - RG12 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
View Details
Filament Reinforced Adhesive Tape 8681 -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
View Details
2
Specs
Materials of Construction Filament
Width 2 inches (50.8 mm)
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details