Custom Made Boxes, Inc. 1/2" x 60 yds.- Intertape - RG316 Filament Tape T913316

Description
Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A biaxially oriented polypropylene (BOPP) backed filament with a solventless synthetic rubber adhesive. Adhesion to steel 70 ounces per inch of width. 4% elongation at break. 6.1 Mil tape.
Description
Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A biaxially oriented polypropylene (BOPP) backed filament with a solventless synthetic rubber adhesive. Adhesion to steel 70 ounces per inch of width. 4% elongation at break. 6.1 Mil tape.

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- Intertape - RG316 Filament Tape
T913316
1/2" x 60 yds.- Intertape - RG316 Filament Tape T913316
Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than string or twine. Also great for sealing packages. A biaxially oriented polypropylene (BOPP) backed filament with a solventless synthetic rubber adhesive. Adhesion to steel 70 ounces per inch of width. 4% elongation at break. 6.1 Mil tape.

Thin profile makes this tape great for medium to heavy-duty use on industrial packaging.

  • Filament tape is strong yet flexible.
  • Great for bundling shipments to save on freight.
  • Strong adhesive tape holds products together better than string or twine.
  • Also great for sealing packages.
  • A biaxially oriented polypropylene (BOPP) backed filament with a solventless synthetic rubber adhesive.
  • Adhesion to steel 70 ounces per inch of width.
  • 4% elongation at break.
  • 6.1 Mil tape.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T913316
Product Name 1/2" x 60 yds.- Intertape - RG316 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

4.7mil Uni-Directional Filament Tape - FILAMNT 4210 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details