Custom Made Boxes, Inc. 20" x 500'- Stretch Netting SN20GOOD

Description
Keeps products secure while still allowing air flow. Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the same temperature as the outside of the load. Each roll comes with 2 patented Goodwrappers dispenser handles.
Description
Keeps products secure while still allowing air flow. Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the same temperature as the outside of the load. Each roll comes with 2 patented Goodwrappers dispenser handles.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" x 500'- Stretch Netting
SN20GOOD
20" x 500'- Stretch Netting SN20GOOD
Keeps products secure while still allowing air flow. Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the same temperature as the outside of the load. Each roll comes with 2 patented Goodwrappers dispenser handles.

Keeps products secure while still allowing air flow.

  • Commonly used in the food industry.
  • Helps prevent condensation on loads.
  • Allows for even ventilation so middle of load can maintain the same temperature as the outside of the load.
  • Each roll comes with 2 patented Goodwrappers dispenser handles.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SN20GOOD
Product Name 20" x 500'- Stretch Netting
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details