Custom Made Boxes, Inc. 18" x 90 Gauge x 1500'- Cast Hand Stretch Film SF189CAST

Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 90 Gauge x 1500'- Cast Hand Stretch Film
SF189CAST
18" x 90 Gauge x 1500'- Cast Hand Stretch Film SF189CAST
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%.

  • Film stretches up to 250%.
  • Ultra clear film makes bar codes and other important information easy to read.
  • Great for use on uniform loads.
  • 90 Gauge for loads up to 3,000 lbs.
  • Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SF189CAST
Product Name 18" x 90 Gauge x 1500'- Cast Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details