Custom Made Boxes, Inc. 18" x 90 Gauge x 1500'- Blown Hand Stretch Film SF189

Description
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Description
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 90 Gauge x 1500'- Blown Hand Stretch Film
SF189
18" x 90 Gauge x 1500'- Blown Hand Stretch Film SF189
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Blown Stretch Film is great for wrapping irregular loads.

  • Puncture and tear resistant.
  • Excellent cling provides great stabilization of loads.
  • Works well in temperatures down to -5° F.
  • 90 Gauge for loads up to 3,000 lbs.
  • Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SF189
Product Name 18" x 90 Gauge x 1500'- Blown Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details