Custom Made Boxes, Inc. 18" x 80 Gauge x 1500' Red- Cast Hand Stretch Film SF188CRED

Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers
Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 80 Gauge x 1500' Red- Cast Hand Stretch Film
SF188CRED
18" x 80 Gauge x 1500' Red- Cast Hand Stretch Film SF188CRED
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers

Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%.

  • Great for inventory control, carrier identification, or to call attention to shipments.
  • Film stretches up to 250%.
  • Great for use on uniform loads.
  • 80 Gauge for loads up to 2,500 lbs.
  • Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SF188CRED
Product Name 18" x 80 Gauge x 1500' Red- Cast Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details