Custom Made Boxes, Inc. 15" x 80 Gauge x 1500'- Cast Hand Stretch Film SF158CAST

Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 80 Gauge x 1500'- Cast Hand Stretch Film
SF158CAST
15" x 80 Gauge x 1500'- Cast Hand Stretch Film SF158CAST
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%.

  • Film stretches up to 250%.
  • Ultra clear film makes bar codes and other important information easy to read.
  • Great for use on uniform loads.
  • 80 Gauge for loads up to 2,500 lbs.
  • Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SF158CAST
Product Name 15" x 80 Gauge x 1500'- Cast Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film / Stretch Wrap - msc206075 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 508 mm (20 inches)
View Details
Stretch Film Shipping Material - SF14165M15 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 368 mm (14.5 inches)
View Details